XP Power ECL Series DC Power Supply ECL15US03

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The ECL15US03 is a 15 W DC power supply from the ECL Series by XP Power, designed for applications requiring compact and efficient power solutions. It operates with an input voltage range of 85-264 VAC and offers a variety of output voltages including 5.0 VDC, 9.0 VDC, 12.0 VDC, 15.0 VDC, 24.0 VDC, and 48.0 VDC. The unit features a peak load capability of up to 1.3 A and maintains an efficiency of 78% at nominal load. This power supply is characterized by its ultra-compact size and is available in multiple mounting options including PCB mount, chassis mount, and encapsulated versions. It provides essential protections such as overvoltage, overload, and short circuit protection, ensuring reliable operation. The operating temperature range is from -20 °C to +70 °C, with convection cooling and a maximum hold-up time of 16 ms at full load. The ECL15US03 is suitable for a variety of applications, particularly where space is limited and efficiency is critical. Its compliance with safety standards such as IEC60950-1 and UL 62368-1 further enhances its reliability for use in various environments.

Datasheet Summary
Powered by GS/AI

The ECL15US03 is a 15 W DC power supply from the ECL Series by XP Power, designed for applications requiring compact and efficient power solutions. It operates with an input voltage range of 85-264 VAC and offers a variety of output voltages including 5.0 VDC, 9.0 VDC, 12.0 VDC, 15.0 VDC, 24.0 VDC, and 48.0 VDC. The unit features a peak load capability of up to 1.3 A and maintains an efficiency of 78% at nominal load. This power supply is characterized by its ultra-compact size and is available in multiple mounting options including PCB mount, chassis mount, and encapsulated versions. It provides essential protections such as overvoltage, overload, and short circuit protection, ensuring reliable operation. The operating temperature range is from -20 °C to +70 °C, with convection cooling and a maximum hold-up time of 16 ms at full load. The ECL15US03 is suitable for a variety of applications, particularly where space is limited and efficiency is critical. Its compliance with safety standards such as IEC60950-1 and UL 62368-1 further enhances its reliability for use in various environments.

Suppliers

Company
Product
Description
Supplier Links
ECL Series DC Power Supply - ECL15US03 - XP Power
Sunnyvale, CA, USA
ECL Series DC Power Supply
ECL15US03
ECL Series DC Power Supply ECL15US03
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number ECL15US03
Product Name ECL Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount; Open Frame
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1368821 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details