XP Power AC DC Converters ECL15US03-T

Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL15US03-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL15US03-T-ND
AC DC Converters ECL15US03-T-ND
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power - 32M6290 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power
32M6290
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power 32M6290
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Height:23.13mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Height:23.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL15US03-T-ND 32M6290
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227109 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details