XP Power ECL15UD Series DC Power Supply ECL15UD01-E

Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECL15UD Series DC Power Supply - ECL15UD01-E - XP Power
Sunnyvale, CA, USA
ECL15UD Series DC Power Supply
ECL15UD01-E
ECL15UD Series DC Power Supply ECL15UD01-E
• 5-25 Watts • Ultra Compact Size • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount • 3 Year Warranty

• 5-25 Watts
• Ultra Compact Size
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1160-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1160-ND
AC DC Converters 1470-1160-ND
Enclosed AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power - 24T5153 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
24T5153
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power 24T5153
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:-12V; Depth:65mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:650mA; Output Voltage - Output 2:-12V; Depth:65mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL15UD01-E 1470-1160-ND 24T5153
Product Name ECL15UD Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Board Mount
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Power Supply - 32289142 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details