XP Power AC DC Converters ECL10US48-E

Description
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US48-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US48-E-ND
AC DC Converters ECL10US48-E-ND
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL10US48-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL10US48-E
Power Supplies - Board Mount - AC DC Converters ECL10US48-E
AC/DC CONVERTER 48V 10W

AC/DC CONVERTER 48V 10W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power - 89M0087 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power
89M0087
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power 89M0087
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 210mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power - 58M5665 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power
58M5665
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power 58M5665
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL10US48-E-ND ECL10US48-E 89M0087 58M5665
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 210Ma, 48V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 10 W, 48 V, 210 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 0.2100 amps 0.2100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 2787-2134 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers