XP Power AC DC Converters ECL10US24-E

Description
Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US24-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US24-E-ND
AC DC Converters ECL10US24-E-ND
Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 420Ma, 24V; Power Supply Approvals Xp Power - 89M0086 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 420Ma, 24V; Power Supply Approvals Xp Power
89M0086
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 420Ma, 24V; Power Supply Approvals Xp Power 89M0086
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 420mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 420mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, 10W, 24V, Encaps, Pcb Mount; No. Of Outputs Xp Power - 58M5664 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 10W, 24V, Encaps, Pcb Mount; No. Of Outputs Xp Power
58M5664
Psu, 10W, 24V, Encaps, Pcb Mount; No. Of Outputs Xp Power 58M5664
PSU, 10W, 24V, ENCAPS, PCB MOUNT; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, 10W, 24V, ENCAPS, PCB MOUNT; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - ECL10US24-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL10US24-E
Power Supplies - Board Mount - AC DC Converters ECL10US24-E
AC/DC CONVERTER 24V 10W

AC/DC CONVERTER 24V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL10US24-E-ND 89M0086 58M5664 ECL10US24-E
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 420Ma, 24V; Power Supply Approvals Xp Power Psu, 10W, 24V, Encaps, Pcb Mount; No. Of Outputs Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 0.4200 amps 0.4200 amps 0.4200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-15KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Industrial, DIN Rail Power Supplies - 2946-787-612-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers