XP Power AC DC Converters ECL10US12-T

Description
Open Frame AC DC Converters 1 Output 12V 1.08A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 1.08A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1156-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1156-ND
AC DC Converters 1470-1156-ND
Open Frame AC DC Converters 1 Output 12V 1.08A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 1.08A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power - 32M6282 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power
32M6282
Ac-Dc Converter, Open Frame, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power 32M6282
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 830mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 10W, 830mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1156-ND 32M6282
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details