XP Power Power Supplies - Board Mount - AC DC Converters ECL10US12-P

Description
Win Source Part Number: 1351344-ECL10US12-P Category: Power Supplies - Board Mount - AC DC Converters Series: ECL (10W) Type: Open Frame Features: Universal Input Package: Box Size / Dimension: 2.00" L x 1.00" W x 0.90" H (50.8mm x 25.4mm x 22.9mm) Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC Weight: 0.057 lb (25.85 g) Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Output 1: 12V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: XP Power Base Product Number: ECL10US12 Approval Agency: CSA, cUL, EN, IEC, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351344-ECL10US12-P Category: Power Supplies - Board Mount - AC DC Converters Series: ECL (10W) Type: Open Frame Features: Universal Input Package: Box Size / Dimension: 2.00" L x 1.00" W x 0.90" H (50.8mm x 25.4mm x 22.9mm) Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC Weight: 0.057 lb (25.85 g) Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Output 1: 12V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: XP Power Base Product Number: ECL10US12 Approval Agency: CSA, cUL, EN, IEC, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1351344-ECL10US12-P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1351344-ECL10US12-P
Power Supplies - Board Mount - AC DC Converters 1351344-ECL10US12-P
Win Source Part Number: 1351344-ECL10US12-P Category: Power Supplies - Board Mount - AC DC Converters Series: ECL (10W) Type: Open Frame Features: Universal Input Package: Box Size / Dimension: 2.00" L x 1.00" W x 0.90" H (50.8mm x 25.4mm x 22.9mm) Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 10 W Voltage - Input: 85 ~ 264 VAC Weight: 0.057 lb (25.85 g) Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Output 1: 12V Efficiency: 78% Line Regulation: ±0.5% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Mfr: XP Power Base Product Number: ECL10US12 Approval Agency: CSA, cUL, EN, IEC, UL Standard Number: 62368-1

Win Source Part Number: 1351344-ECL10US12-P
Category: Power Supplies - Board Mount - AC DC Converters
Series: ECL (10W)
Type: Open Frame
Features: Universal Input
Package: Box
Size / Dimension: 2.00" L x 1.00" W x 0.90" H (50.8mm x 25.4mm x 22.9mm)
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 10 W
Voltage - Input: 85 ~ 264 VAC
Weight: 0.057 lb (25.85 g)
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Output 1: 12V
Efficiency: 78%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: XP Power
Base Product Number: ECL10US12
Approval Agency: CSA, cUL, EN, IEC, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351344-ECL10US12-P
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065L - 121739-ICE3A1065L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details