XP Power AC DC Converters ECL10US12-P

Description
Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC-DC Converter, PCB Mount, part number 32M6281, is designed to provide a single output of 12V at a maximum power of 10W and a current of 830mA. It operates with an input voltage range of 85-264 VAC and is compliant with RoHS standards. The converter features a compact design with dimensions of 25.4mm in width. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The device is suitable for various applications requiring a stable power supply and has received safety approvals for ITE applications. Its efficiency and performance characteristics make it a viable option for engineers seeking a dependable power solution.

Datasheet Summary
Powered by GS/AI

The AC-DC Converter, PCB Mount, part number 32M6281, is designed to provide a single output of 12V at a maximum power of 10W and a current of 830mA. It operates with an input voltage range of 85-264 VAC and is compliant with RoHS standards. The converter features a compact design with dimensions of 25.4mm in width. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The device is suitable for various applications requiring a stable power supply and has received safety approvals for ITE applications. Its efficiency and performance characteristics make it a viable option for engineers seeking a dependable power solution.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US12-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US12-P-ND
AC DC Converters ECL10US12-P-ND
Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL10US12-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL10US12-P
Power Supplies - Board Mount - AC DC Converters ECL10US12-P
AC/DC CONVERTER 12V 10W

AC/DC CONVERTER 12V 10W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power - 32M6281 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power
32M6281
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power 32M6281
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 830mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 830mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL10US12-P-ND ECL10US12-P 32M6281
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 0.8300 amps 0.8300 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers