XP Power AC DC Converters ECL10US09-T

Description
Open Frame AC DC Converters 1 Output 9V 1.10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 1.10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1155-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1155-ND
AC DC Converters 1470-1155-ND
Open Frame AC DC Converters 1 Output 9V 1.10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 1.10A 85 ~ 264 VAC Input

Buy Now Datasheet
Psu, Mini Open Frame, 10W, 9V; No. Of Outputs Xp Power - 24M1689 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Mini Open Frame, 10W, 9V; No. Of Outputs Xp Power
24M1689
Psu, Mini Open Frame, 10W, 9V; No. Of Outputs Xp Power 24M1689
PSU, MINI OPEN FRAME, 10W, 9V; No. of Outputs:1 Output; Power Rating (Covection Cooling):10W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

PSU, MINI OPEN FRAME, 10W, 9V; No. of Outputs:1 Output; Power Rating (Covection Cooling):10W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1155-ND 24M1689
Product Name AC DC Converters Psu, Mini Open Frame, 10W, 9V; No. Of Outputs Xp Power
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10080-510-3u-27494 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details