XP Power AC DC Converters ECL10US09-P

Description
Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1154-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1154-ND
AC DC Converters 1470-1154-ND
Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL10US09-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL10US09-P
Power Supplies - Board Mount - AC DC Converters ECL10US09-P
AC/DC CONVERTER 9V 10W

AC/DC CONVERTER 9V 10W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.1A, 9V; Power Supply Approvals Xp Power - 32M6279 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.1A, 9V; Power Supply Approvals Xp Power
32M6279
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.1A, 9V; Power Supply Approvals Xp Power 32M6279
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 1.1A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 1.1A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1154-ND ECL10US09-P 32M6279
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 1.1A, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 1.1 amps 1.1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psbe-12000-40-4u-27474 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ATR2815D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details