XP Power AC DC Converters ECL10US05-P

Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US05-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US05-P-ND
AC DC Converters ECL10US05-P-ND
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECL10US05-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL10US05-P
Power Supplies - Board Mount - AC DC Converters ECL10US05-P
AC/DC CONVERTER 5V 10W

AC/DC CONVERTER 5V 10W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power - 32M6277 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power
32M6277
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power 32M6277
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL10US05-P-ND ECL10US05-P 32M6277
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers