XP Power AC DC Converters ECL10US03-T

Description
Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US03-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US03-T-ND
AC DC Converters ECL10US03-T-ND
Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power - 32M6276 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power
32M6276
Ac-Dc Converter, Open Frame, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power 32M6276
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 8.6W, 2.6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):8.6W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 8.6W, 2.6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):8.6W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL10US03-T-ND 32M6276
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details