XP Power AC DC Converters ECL10US03-P

Description
Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US03-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US03-P-ND
AC DC Converters ECL10US03-P-ND
Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input

Buy Now Datasheet
Psu, 10W, 3.3V, Mini, Pcb Mount; No. Of Outputs Xp Power - 24M1696 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 10W, 3.3V, Mini, Pcb Mount; No. Of Outputs Xp Power
24M1696
Psu, 10W, 3.3V, Mini, Pcb Mount; No. Of Outputs Xp Power 24M1696
PSU, 10W, 3.3V, MINI, PCB MOUNT; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, 10W, 3.3V, MINI, PCB MOUNT; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL10US03-P-ND 24M1696
Product Name AC DC Converters Psu, 10W, 3.3V, Mini, Pcb Mount; No. Of Outputs Xp Power
Type AC/DC Converter; 1
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.6 amps 2.6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
DC Power Supply - P66C-50400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details