XP Power AC DC Converters ECL10US03-E

Description
Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL10US03-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL10US03-E-ND
AC DC Converters ECL10US03-E-ND
Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power - 89M0081 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power
89M0081
Ac-Dc Converter, Pcb Mount, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power 89M0081
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 8.6W, 2.6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Height:23mmRoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 8.6W, 2.6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.6W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.6A; Output Voltage - Output 2:-; Height:23mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL10US03-E-ND 89M0081
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 8.6W, 2.6A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.6 amps 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details