XP Power AC DC Converters ECL05US48-T

Description
Open Frame AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US48-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US48-T-ND
AC DC Converters ECL05US48-T-ND
Open Frame AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power - 52R2690 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power
52R2690
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power 52R2690
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 100mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 100mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US48-T-ND 52R2690
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227711 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details