XP Power AC DC Converters ECL05US24-T

Description
Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1152-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1152-ND
AC DC Converters 1470-1152-ND
Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power - 52R2687 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power
52R2687
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power 52R2687
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Height:18.5mm RoHS Compliant: Yes

Supplier's Site
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power - 51R6505 - Newark, An Avnet Company
Chicago, IL, United States
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power
51R6505
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power 51R6505
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 mA RoHS Compliant: Yes

Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1152-ND 52R2687 51R6505
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data