XP Power AC DC Converters ECL05US24-E

Description
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US24-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US24-E-ND
AC DC Converters ECL05US24-E-ND
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power - 52R2685 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power
52R2685
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power 52R2685
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power - 51R6503 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power
51R6503
Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power 51R6503
AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - ECL05US24-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECL05US24-E
Power Supplies - Board Mount - AC DC Converters ECL05US24-E
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECL05US24-E-ND 52R2685 51R6503 ECL05US24-E
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 24 V, 210 Ma Rohs Compliant Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F)
DC Output Current 0.2100 amps 0.2100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers