XP Power AC DC Converters ECL05US15-T

Description
Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC-DC Converter, Open Frame, part number 52R2684, provides a single output of 15V at a maximum power of 5W and a current rating of 330mA. It operates with an input voltage range of 85-264 VAC and is designed for convection cooling. The device features a compact open frame design, making it suitable for various applications where space is a constraint. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The converter has a low no-load input power consumption of less than 0.3W and meets safety standards including IEC60950-1 and UL 62368-1. With an operating temperature range of -20°C to +70°C, it is suitable for a wide range of environments. The product is RoHS compliant and has a three-year warranty, indicating a commitment to quality and reliability.

Datasheet Summary
Powered by GS/AI

The AC-DC Converter, Open Frame, part number 52R2684, provides a single output of 15V at a maximum power of 5W and a current rating of 330mA. It operates with an input voltage range of 85-264 VAC and is designed for convection cooling. The device features a compact open frame design, making it suitable for various applications where space is a constraint. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The converter has a low no-load input power consumption of less than 0.3W and meets safety standards including IEC60950-1 and UL 62368-1. With an operating temperature range of -20°C to +70°C, it is suitable for a wide range of environments. The product is RoHS compliant and has a three-year warranty, indicating a commitment to quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US15-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US15-T-ND
AC DC Converters ECL05US15-T-ND
Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power - 52R2684 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power
52R2684
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power 52R2684
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 330mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 330mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US15-T-ND 52R2684
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data