XP Power AC DC Converters ECL05US15-E

Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC-DC Converter, PCB Mount, part number 52R2682, is designed for applications requiring a single output of 15V at a maximum power of 5W and a current of 330mA. It operates with an input voltage range of 85-264 VAC and is compliant with RoHS standards. The converter features a compact design with a width of 27.2mm, making it suitable for space-constrained environments. It has a no-load input power consumption of less than 0.3W and offers high efficiency, with a typical efficiency rating of around 80%. The device includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. It is convection-cooled and can operate in temperatures ranging from -20°C to +70°C. The product is approved for safety under IEC60950-1 and UL 62368-1 standards, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The AC-DC Converter, PCB Mount, part number 52R2682, is designed for applications requiring a single output of 15V at a maximum power of 5W and a current of 330mA. It operates with an input voltage range of 85-264 VAC and is compliant with RoHS standards. The converter features a compact design with a width of 27.2mm, making it suitable for space-constrained environments. It has a no-load input power consumption of less than 0.3W and offers high efficiency, with a typical efficiency rating of around 80%. The device includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. It is convection-cooled and can operate in temperatures ranging from -20°C to +70°C. The product is approved for safety under IEC60950-1 and UL 62368-1 standards, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US15-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US15-E-ND
AC DC Converters ECL05US15-E-ND
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power - 52R2682 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power
52R2682
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power 52R2682
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 330mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 330mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US15-E-ND 52R2682
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 330Ma, 15V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.3300 amps 0.3300 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details