XP Power AC DC Converters ECL05US12-T

Description
Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US12-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US12-T-ND
AC DC Converters ECL05US12-T-ND
Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power - 52R2681 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power
52R2681
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power 52R2681
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 410mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 410mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):5W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 12 V, 410 Ma Rohs Compliant Xp Power - 53R1929 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 12 V, 410 Ma Rohs Compliant Xp Power
53R1929
Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 12 V, 410 Ma Rohs Compliant Xp Power 53R1929
AC/DC Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 12 V, 410 mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 12 V, 410 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECL05US12-T-ND 52R2681 53R1929
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Ultra Compact, Adjustable, Fixed, 85 V, 264 V, 5 W, 12 V, 410 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details