XP Power AC DC Converters ECL05US12-P

Description
Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US12-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US12-P-ND
AC DC Converters ECL05US12-P-ND
Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power - 52R2680 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power
52R2680
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power 52R2680
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 410mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 410mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US12-P-ND 52R2680
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 410Ma, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4100 amps 0.4100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1176626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details