XP Power AC DC Converters ECL05US09-T

Description
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1150-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1150-ND
AC DC Converters 1470-1150-ND
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power - 52R2678 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power
52R2678
Ac-Dc Converter, Open Frame, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power 52R2678
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 550mA, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Height:18.5mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5W, 550mA, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Height:18.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1150-ND 52R2678
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details