XP Power AC DC Converters ECL05US09-P

Description
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US09-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US09-P-ND
AC DC Converters ECL05US09-P-ND
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power - 52R2677 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power
52R2677
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power 52R2677
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 550mA, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 550mA, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US09-P-ND 52R2677
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 550Ma, 9V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.5500 amps 0.5500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 63765 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227151 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details