XP Power AC DC Converters ECL05US03-T

Description
Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US03-T-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US03-T-ND
AC DC Converters ECL05US03-T-ND
Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power - 52R2672 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power
52R2672
Ac-Dc Conv, Open Frame, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power 52R2672
AC-DC CONV, OPEN FRAME, 1 O/P, 4.3W, 1.3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):4.3W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 4.3W, 1.3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):4.3W; Input Voltage VAC:85V AC to 264V AC; Height:18.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US03-T-ND 52R2672
Product Name AC DC Converters Ac-Dc Conv, Open Frame, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227065 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details