XP Power AC DC Converters ECL05US03-P

Description
Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US03-P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US03-P-ND
AC DC Converters ECL05US03-P-ND
Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power - 52R2671 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power
52R2671
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power 52R2671
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4.3W, 1.3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4.3W, 1.3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US03-P-ND 52R2671
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.3 amps 1.3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details