XP Power AC DC Converters ECL05US03-E

Description
Enclosed AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECL05US03-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECL05US03-E-ND
AC DC Converters ECL05US03-E-ND
Enclosed AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power - 52R2670 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power
52R2670
Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power 52R2670
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4.3W, 1.3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Height:23mmRoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4.3W, 1.3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Height:23mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECL05US03-E-ND 52R2670
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4.3W, 1.3A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.3 amps 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details