XP Power AC DC Converters ECH450PS54-EF

Description
Enclosed AC DC Converters 1 Output 54V 4.63A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 54V 4.63A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS54-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS54-EF-ND
AC DC Converters 1470-ECH450PS54-EF-ND
Enclosed AC DC Converters 1 Output 54V 4.63A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 54V 4.63A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 54V, 8.33A; Power Supply Approvals Xp Power - 76AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 8.33A; Power Supply Approvals Xp Power
76AH2138
Power Supply, Ac-Dc, 54V, 8.33A; Power Supply Approvals Xp Power 76AH2138
POWER SUPPLY, AC-DC, 54V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:54V; Output Current - Output 1:8.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 54V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:54V; Output Current - Output 1:8.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 54V, 8.33A Rohs Compliant Xp Power - 71AH3580 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 8.33A Rohs Compliant Xp Power
71AH3580
Power Supply, Ac-Dc, 54V, 8.33A Rohs Compliant Xp Power 71AH3580
POWER SUPPLY, AC-DC, 54V, 8.33A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 54V, 8.33A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-ECH450PS54-EF-ND 76AH2138 71AH3580
Product Name AC DC Converters Power Supply, Ac-Dc, 54V, 8.33A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 54V, 8.33A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details