XP Power AC DC Converters ECH450PS36

Description
Open Frame AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS36-ND
AC DC Converters 1470-ECH450PS36-ND
Open Frame AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 6.9A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 36V, 6.9A; Power Supply Approvals Xp Power - 76AH2133 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 36V, 6.9A; Power Supply Approvals Xp Power
76AH2133
Power Supply, Ac-Dc, 1 O/p, 36V, 6.9A; Power Supply Approvals Xp Power 76AH2133
POWER SUPPLY, AC-DC, 1 O/P, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ECH450PS36-ND 76AH2133
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 36V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details