XP Power AC DC Converters ECH450PS24

Description
Open Frame AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS24-ND
AC DC Converters 1470-ECH450PS24-ND
Open Frame AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 10.4A; Power Supply Approvals Xp Power - 76AH2131 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 10.4A; Power Supply Approvals Xp Power
76AH2131
Power Supply, Ac-Dc, 1 O/p, 24V, 10.4A; Power Supply Approvals Xp Power 76AH2131
POWER SUPPLY, AC-DC, 1 O/P, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ECH450PS24-ND 76AH2131
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 24V, 10.4A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details