XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters ECH450PS24-EF

Description
Win Source Part Number: 965857-ECH450PS24-EF Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ECH450 (450W) Type: Enclosed Features: Remote On/Off, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 250W (451W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) Alternative Parts (Cross-Reference): ECH450PS24-EFECH450P S24EF; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 10.4 A Mfr: XP Power Other Names: 1470-ECH450PS24-EF Base Product Number: ECH450 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 965857-ECH450PS24-EF Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ECH450 (450W) Type: Enclosed Features: Remote On/Off, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 250W (451W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) Alternative Parts (Cross-Reference): ECH450PS24-EFECH450P S24EF; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 10.4 A Mfr: XP Power Other Names: 1470-ECH450PS24-EF Base Product Number: ECH450 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 965857-ECH450PS24-EF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
965857-ECH450PS24-EF
Power Supplies - External/Internal (Off-Board) - AC DC Converters 965857-ECH450PS24-EF
Win Source Part Number: 965857-ECH450PS24-EF Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ECH450 (450W) Type: Enclosed Features: Remote On/Off, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 250W (451W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) Alternative Parts (Cross-Reference): ECH450PS24-EFECH450P S24EF; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 10.4 A Mfr: XP Power Other Names: 1470-ECH450PS24-EF Base Product Number: ECH450 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1

Win Source Part Number: 965857-ECH450PS24-EF
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ECH450 (450W)
Type: Enclosed
Features: Remote On/Off, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 250W (451W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 95%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
Dimension: 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm)
Alternative Parts (Cross-Reference): ECH450PS24-EFECH450PS24EF;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9530
Current - Output 1: 10.4 A
Mfr: XP Power
Other Names: 1470-ECH450PS24-EF
Base Product Number: ECH450
Approval Agency: CB, CE, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 965857-ECH450PS24-EF
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details