XP Power AC DC Converters ECH450PS24-EF

Description
Enclosed AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS24-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS24-EF-ND
AC DC Converters 1470-ECH450PS24-EF-ND
Enclosed AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 10.4A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 18.8A; Power Supply Approvals Xp Power - 76AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 18.8A; Power Supply Approvals Xp Power
76AH2132
Power Supply, Ac-Dc, 24V, 18.8A; Power Supply Approvals Xp Power 76AH2132
POWER SUPPLY, AC-DC, 24V, 18.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:18.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 18.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:450W; Output Voltage - Output 1:24V; Output Current - Output 1:18.8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 18.8A Rohs Compliant Xp Power - 71AH3574 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 18.8A Rohs Compliant Xp Power
71AH3574
Power Supply, Ac-Dc, 24V, 18.8A Rohs Compliant Xp Power 71AH3574
POWER SUPPLY, AC-DC, 24V, 18.8A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 18.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-ECH450PS24-EF-ND 76AH2132 71AH3574
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 18.8A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 18.8A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1360438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Australia, cn plug, european plug, uk, us
Regulatory Compliance RoHS Compliant
View Details