XP Power AC DC Converters ECH450PS19

Description
Open Frame AC DC Converters 1 Output 19V 13A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 19V 13A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ECH450PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ECH450PS19-ND
AC DC Converters 1470-ECH450PS19-ND
Open Frame AC DC Converters 1 Output 19V 13A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 19V 13A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 19V, 13A; Power Supply Approvals Xp Power - 76AH2129 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 19V, 13A; Power Supply Approvals Xp Power
76AH2129
Power Supply, Ac-Dc, 1 O/p, 19V, 13A; Power Supply Approvals Xp Power 76AH2129
POWER SUPPLY, AC-DC, 1 O/P, 19V, 13A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 19V, 13A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 10CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ECH450PS19-ND 76AH2129
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 19V, 13A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO300-33T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details