XP Power AC-DC Power Supplies ECF40US36

Description
40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ECF40US36 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ECF40US36
AC-DC Power Supplies ECF40US36
40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty

40 Watts

GREEN XP Power

  • 40 W Convection Rating
  • 1.5” by 3” Footprint
  • Low 1.1” Profile
  • High Efficiency
  • Medical and ITE Approvals
  • High Power Density
  • Less than 0.15 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-4291-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4291-ND
AC DC Converters 1470-4291-ND
Open Frame AC DC Converters 1 Output 36V 1.11A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 1.11A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 1.11A; Power Supply Approvals Xp Power - 11AC9452 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.11A; Power Supply Approvals Xp Power
11AC9452
Power Supply, Ac-Dc, 36V, 1.11A; Power Supply Approvals Xp Power 11AC9452
POWER SUPPLY, AC-DC, 36V, 1.11A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.11A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECF40US36 1470-4291-ND 11AC9452
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 36V, 1.11A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers