XP Power AC-DC Power Supplies ECF40US18

Description
40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ECF40US18 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ECF40US18
AC-DC Power Supplies ECF40US18
40 Watts GREEN XP Power 40 W Convection Rating 1.5” by 3” Footprint Low 1.1” Profile High Efficiency Medical and ITE Approvals High Power Density Less than 0.15 W No Load Input Power 3 Year Warranty

40 Watts

GREEN XP Power

  • 40 W Convection Rating
  • 1.5” by 3” Footprint
  • Low 1.1” Profile
  • High Efficiency
  • Medical and ITE Approvals
  • High Power Density
  • Less than 0.15 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-4289-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4289-ND
AC DC Converters 1470-4289-ND
Open Frame AC DC Converters 1 Output 18V 2.23A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 18V 2.23A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power - 11AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power
11AC9450
Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power 11AC9450
POWER SUPPLY, AC-DC, 18V, 2.23A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 2.23A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECF40US18 1470-4289-ND 11AC9450
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 18V, 2.23A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Switching Power Supplies - 1777652 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details