XP Power Industrial, DIN Rail Power Supplies ECE80US36-SD

Description
AC/DC DIN RAIL SUPPLY 36V 80W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 36V 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4249-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4249-ND
Industrial, DIN Rail Power Supplies 1470-4249-ND
AC/DC DIN RAIL SUPPLY 36V 80W

AC/DC DIN RAIL SUPPLY 36V 80W

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 2.22A; No. Of Outputs Xp Power - 27AC4382 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.22A; No. Of Outputs Xp Power
27AC4382
Power Supply, Ac-Dc, 36V, 2.22A; No. Of Outputs Xp Power 27AC4382
POWER SUPPLY, AC-DC, 36V, 2.22A; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:36V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 2.22A; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:36V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power - 17AC5103 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power
17AC5103
Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power 17AC5103
POWER SUPPLY, AC-DC, 36V, 2.22A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:36V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 2.22A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:36V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4249-ND 27AC4382
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 36V, 2.22A; No. Of Outputs Xp Power
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.22 amps 2.22 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details