XP Power AC DC Converters ECE80US36-S

Description
Enclosed AC DC Converters 1 Output 36V 2.22A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 2.22A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - ECE80US36-S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ECE80US36-S-ND
AC DC Converters ECE80US36-S-ND
Enclosed AC DC Converters 1 Output 36V 2.22A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 2.22A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power - 06AC2635 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power
06AC2635
Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power 06AC2635
POWER SUPPLY, AC-DC, 36V, 2.22A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:36V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 2.22A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:80W; Output Voltage - Output 1:36V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ECE80US36-S-ND 06AC2635
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 2.22A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details