XP Power Industrial, DIN Rail Power Supplies ECE80US24-SD

Description
AC/DC DIN RAIL SUPPLY 24V 80W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4248-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4248-ND
Industrial, DIN Rail Power Supplies 1470-4248-ND
AC/DC DIN RAIL SUPPLY 24V 80W

AC/DC DIN RAIL SUPPLY 24V 80W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power - 27AC4381 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power
27AC4381
Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power 27AC4381
POWER SUPPLY, AC-DC, 24V, 3.33A; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.33A; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:24V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4248-ND 27AC4381
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.33A; No. Of Outputs Xp Power
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.33 amps 3.33 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details