XP Power ECE80 Series AC-DC Power Supply ECE80US15

Description
Green XP Power Ultra Compact Size Single Outputs from 12 to 48 V Encapsulated PCB, Chassis Mount and DIN Rail Versions <0.3 W No Load Input Powert -40 to +70 °C Operation Peak Load Capability 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Compact Size Single Outputs from 12 to 48 V Encapsulated PCB, Chassis Mount and DIN Rail Versions <0.3 W No Load Input Powert -40 to +70 °C Operation Peak Load Capability 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE80 Series AC-DC Power Supply - ECE80US15 - XP Power
Sunnyvale, CA, USA
ECE80 Series AC-DC Power Supply
ECE80US15
ECE80 Series AC-DC Power Supply ECE80US15
Green XP Power Ultra Compact Size Single Outputs from 12 to 48 V Encapsulated PCB, Chassis Mount and DIN Rail Versions <0.3 W No Load Input Powert -40 to +70 °C Operation Peak Load Capability 3 Year Warranty

Green XP Power

  • Ultra Compact Size
  • Single Outputs from 12 to 48 V
  • Encapsulated
  • PCB, Chassis Mount and DIN Rail Versions
  • <0.3 W No Load Input Powert
  • -40 to +70 °C Operation
  • Peak Load Capability
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-3962-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3962-ND
AC DC Converters 1470-3962-ND
Enclosed AC DC Converters 1 Output 15V 5.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 5.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 5.33A; No. Of Outputs Xp Power - 14AC3786 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 5.33A; No. Of Outputs Xp Power
14AC3786
Power Supply, Ac-Dc, 15V, 5.33A; No. Of Outputs Xp Power 14AC3786
POWER SUPPLY, AC-DC, 15V, 5.33A; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 5.33A; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power - 06AC2630 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
06AC2630
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power 06AC2630
POWER SUPPLY, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE80US15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE80US15
Power Supplies - Board Mount - AC DC Converters ECE80US15
AC/DC CONVERTER 15V 80W

AC/DC CONVERTER 15V 80W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE80US15 1470-3962-ND 14AC3786 ECE80US15
Product Name ECE80 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 15V, 5.33A; No. Of Outputs Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail (optional feature) Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details