XP Power Industrial, DIN Rail Power Supplies ECE80US15-SD

Description
AC/DC DIN RAIL SUPPLY 15V 80W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 15V 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4247-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4247-ND
Industrial, DIN Rail Power Supplies 1470-4247-ND
AC/DC DIN RAIL SUPPLY 15V 80W

AC/DC DIN RAIL SUPPLY 15V 80W

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power - 17AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
17AC5101
Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power 17AC5101
POWER SUPPLY, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4247-ND 17AC5101
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 5.33 amps 5.33 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 1217113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type US, EU, UK
Regulatory Compliance RoHS Compliant
View Details