XP Power AC DC Converters ECE60US24-S

Description
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2602-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2602-ND
AC DC Converters 1470-2602-ND
Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power - 54X5052 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power
54X5052
Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power 54X5052
AC/DC Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Xp Power - 47X2591 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Xp Power
47X2591
Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Xp Power 47X2591
AC/DC CONVERTER, 60W, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 60W, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2602-ND 54X5052 47X2591
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power Ac/dc Converter, 60W, 24V, 2.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS150-7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2183-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers