XP Power AC DC Converters ECE60US15-S

Description
Enclosed AC DC Converters 1 Output 15V 4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2601-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2601-ND
AC DC Converters 1470-2601-ND
Enclosed AC DC Converters 1 Output 15V 4A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 4A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 60W, 15V, 4A; Power Supply Approvals Xp Power - 47X2589 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 60W, 15V, 4A; Power Supply Approvals Xp Power
47X2589
Ac/dc Converter, 60W, 15V, 4A; Power Supply Approvals Xp Power 47X2589
AC/DC CONVERTER, 60W, 15V, 4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 60W, 15V, 4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2601-ND 47X2589
Product Name AC DC Converters Ac/dc Converter, 60W, 15V, 4A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data