XP Power ECE60 Series AC-DC Power Supply ECE60US12

Description
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
Request a Quote Datasheet
Description
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE60 Series AC-DC Power Supply - ECE60US12 - XP Power
Sunnyvale, CA, USA
ECE60 Series AC-DC Power Supply
ECE60US12
ECE60 Series AC-DC Power Supply ECE60US12
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
  • 60 Watts
  • Ultra Compact Size
  • Single Outputs from 3.3 to 48 V
  • Encapsulated
  • PCB & Chassis Mount Versions
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2592-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2592-ND
AC DC Converters 1470-2592-ND
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power - 47X2586 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power
47X2586
Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power 47X2586
AC/DC CONVERTER, 60W, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 60W, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power - 54X5047 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
54X5047
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power 54X5047
AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE60US12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE60US12
Power Supplies - Board Mount - AC DC Converters ECE60US12
AC/DC CONVERTER 12V 60W

AC/DC CONVERTER 12V 60W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE60US12 1470-2592-ND 47X2586 54X5047 ECE60US12
Product Name ECE60 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS, WEEE RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details