XP Power AC DC Converters ECE60US12-S

Description
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2600-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2600-ND
AC DC Converters 1470-2600-ND
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power - 47X2587 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power
47X2587
Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power 47X2587
AC/DC CONVERTER, 60W, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 60W, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power - 54X5048 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
54X5048
Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power 54X5048
AC/DC Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2600-ND 47X2587 54X5048
Product Name AC DC Converters Ac/dc Converter, 60W, 12V, 5A; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Compact, Fixed, 85 V, 264 V, 60 W, 12 V, 5 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data