XP Power ECE60 Series AC-DC Power Supply ECE60US05

Description
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
Request a Quote Datasheet
Description
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE60 Series AC-DC Power Supply - ECE60US05 - XP Power
Sunnyvale, CA, USA
ECE60 Series AC-DC Power Supply
ECE60US05
ECE60 Series AC-DC Power Supply ECE60US05
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
  • 60 Watts
  • Ultra Compact Size
  • Single Outputs from 3.3 to 48 V
  • Encapsulated
  • PCB & Chassis Mount Versions
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2590-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2590-ND
AC DC Converters 1470-2590-ND
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power - 47X2582 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power
47X2582
Ac/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power 47X2582
AC/DC CONVERTER, 50W, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 50W, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE60US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE60US05
Power Supplies - Board Mount - AC DC Converters ECE60US05
AC/DC CONVERTER 5V 50W

AC/DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE60US05 1470-2590-ND 47X2582 ECE60US05
Product Name ECE60 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 50W, 5V, 10A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data