XP Power ECE60 Series AC-DC Power Supply ECE60US03

Description
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
Request a Quote Datasheet
Description
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE60 Series AC-DC Power Supply - ECE60US03 - XP Power
Sunnyvale, CA, USA
ECE60 Series AC-DC Power Supply
ECE60US03
ECE60 Series AC-DC Power Supply ECE60US03
60 Watts Ultra Compact Size Single Outputs from 3.3 to 48 V Encapsulated PCB & Chassis Mount Versions 3 Year Warranty
  • 60 Watts
  • Ultra Compact Size
  • Single Outputs from 3.3 to 48 V
  • Encapsulated
  • PCB & Chassis Mount Versions
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2589-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2589-ND
AC DC Converters 1470-2589-ND
Enclosed AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Converter, 33W, 3.3V, 10A; Power Supply Approvals Xp Power - 47X2580 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 33W, 3.3V, 10A; Power Supply Approvals Xp Power
47X2580
Ac/dc Converter, 33W, 3.3V, 10A; Power Supply Approvals Xp Power 47X2580
AC/DC CONVERTER, 33W, 3.3V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 33W, 3.3V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECE60US03 1470-2589-ND 47X2580
Product Name ECE60 Series AC-DC Power Supply AC DC Converters Ac/dc Converter, 33W, 3.3V, 10A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS, WEEE RoHS Compliant
Unlock Full Specs
to access all available technical data