XP Power Industrial, DIN Rail Power Supplies ECE60US03-SD

Description
AC/DC DIN RAIL SUPPLY 3.3V 33W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 3.3V 33W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-2704-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2704-ND
Industrial, DIN Rail Power Supplies 1470-2704-ND
AC/DC DIN RAIL SUPPLY 3.3V 33W

AC/DC DIN RAIL SUPPLY 3.3V 33W

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Xp Power - 03Y0193 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Xp Power
03Y0193
Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Xp Power 03Y0193
POWER SUPPLY, AC-DC, 3.3V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power - 50Y1898 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power
50Y1898
Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power 50Y1898
AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2704-ND 03Y0193 50Y1898
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 3.3V, 10A; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details