XP Power ECE40 Series DC Power Supply ECE40US48-S

Description
20W compact power supply
Request a Quote Datasheet
Description
20W compact power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE40 Series DC Power Supply - ECE40US48-S - XP Power
Sunnyvale, CA, USA
ECE40 Series DC Power Supply
ECE40US48-S
ECE40 Series DC Power Supply ECE40US48-S
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1147-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1147-ND
AC DC Converters 1470-1147-ND
Enclosed AC DC Converters 1 Output 48V 830mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 830mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 830Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power - 24T5151 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 830Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power
24T5151
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 830Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power 24T5151
AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 830mA, 48V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 830mA, 48V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECE40US48-S 1470-1147-ND 24T5151
Product Name ECE40 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 40W, 830Ma, 48V, Screw Terminal; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Circuit Board Assembly
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data