XP Power Industrial, DIN Rail Power Supplies ECE40US24-SD

Description
AC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-1145-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1145-ND
Industrial, DIN Rail Power Supplies 1470-1145-ND
AC/DC DIN RAIL SUPPLY 24V 40W

AC/DC DIN RAIL SUPPLY 24V 40W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Xp Power - 24T5149 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Xp Power
24T5149
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Xp Power 24T5149
AC-DC CONVERTER, DIN RAIL, 1 O/P, 40W, 1.67A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Length:96mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 40W, 1.67A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Length:96mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A Rohs Compliant Xp Power - 37T7969 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A Rohs Compliant Xp Power
37T7969
Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A Rohs Compliant Xp Power 37T7969
AC/DC DIN Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1145-ND 24T5149 37T7969
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 40W, 1.67A, 24V; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 24 V, 1.67 A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1241934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details