XP Power Industrial, DIN Rail Power Supplies ECE40US15-SD

Description
AC/DC DIN RAIL SUPPLY 15V 40W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 15V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-1142-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1142-ND
Industrial, DIN Rail Power Supplies 1470-1142-ND
AC/DC DIN RAIL SUPPLY 15V 40W

AC/DC DIN RAIL SUPPLY 15V 40W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power - 24T5146 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power
24T5146
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power 24T5146
AC-DC CONVERTER, DIN RAIL, 1 O/P, 40W, 2.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Length:96mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 40W, 2.67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15VDC; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Length:96mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1142-ND 24T5146
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.67 amps 2.67 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC-DC Converters - 2139027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Power 7.5 watts
View Details