XP Power ECE40 Series DC Power Supply ECE40US15-S

Description
20W compact power supply
Request a Quote
Description
20W compact power supply
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC/DC Enclosed Power Supply, part number 37T7965, is designed for ultra-compact applications, providing a fixed output of 15 V at 2.67 A with a total power output of 40 W. It operates within an input voltage range of 85 to 264 VAC and is compliant with RoHS standards. The power supply features a high efficiency rating, with no minimum load requirement and a maximum startup delay of 2 seconds. It includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. The unit is encapsulated for durability and is suitable for PCB and chassis mounting. It operates effectively in a wide temperature range from -25 °C to +70 °C, with convection cooling and a maximum operating altitude of 3000 m. The power supply also meets various EMC and safety standards, making it a robust choice for engineers seeking a reliable power solution for their projects.

Datasheet Summary
Powered by GS/AI

The AC/DC Enclosed Power Supply, part number 37T7965, is designed for ultra-compact applications, providing a fixed output of 15 V at 2.67 A with a total power output of 40 W. It operates within an input voltage range of 85 to 264 VAC and is compliant with RoHS standards. The power supply features a high efficiency rating, with no minimum load requirement and a maximum startup delay of 2 seconds. It includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. The unit is encapsulated for durability and is suitable for PCB and chassis mounting. It operates effectively in a wide temperature range from -25 °C to +70 °C, with convection cooling and a maximum operating altitude of 3000 m. The power supply also meets various EMC and safety standards, making it a robust choice for engineers seeking a reliable power solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
ECE40 Series DC Power Supply - ECE40US15-S - XP Power
Sunnyvale, CA, USA
ECE40 Series DC Power Supply
ECE40US15-S
ECE40 Series DC Power Supply ECE40US15-S
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1141-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1141-ND
AC DC Converters 1470-1141-ND
Enclosed AC DC Converters 1 Output 15V 2.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 2.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 2.67A, 15V, Screw Terminal; Power Supply Approvals Xp Power - 24T5145 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 2.67A, 15V, Screw Terminal; Power Supply Approvals Xp Power
24T5145
Ac-Dc Converter, Enclosed, 1 O/p, 40W, 2.67A, 15V, Screw Terminal; Power Supply Approvals Xp Power 24T5145
AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 2.67A, 15V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 40W, 2.67A, 15V, SCREW TERMINAL; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 15 V, 2.67 A Rohs Compliant Xp Power - 37T7965 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 15 V, 2.67 A Rohs Compliant Xp Power
37T7965
Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 15 V, 2.67 A Rohs Compliant Xp Power 37T7965
AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 15 V, 2.67 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 15 V, 2.67 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE40US15-S 1470-1141-ND 24T5145 37T7965
Product Name ECE40 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 40W, 2.67A, 15V, Screw Terminal; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 40 W, 15 V, 2.67 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details